Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S29GL064S70TFI020

Description
Flash, 4MX16, 70ns, PDSO56
Request a Quote Datasheet
Description
Flash, 4MX16, 70ns, PDSO56
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - S29GL064S70TFI020 - Rochester Electronics
Newburyport, MA, United States
Flash, 4MX16, 70ns, PDSO56

Flash, 4MX16, 70ns, PDSO56

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1254841-S29GL064S70TFI020 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254841-S29GL064S70TFI020
Integrated Circuits (ICs) - Memory 1254841-S29GL064S70TFI020
Win Source Part Number: 1254841-S29GL064S70T FI020 Category: Integrated Circuits (ICs)>Memory Series: GL-S Package: Tray Standard Package: 910 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8, 4M x 16) Access Time: 70 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 56-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 56-TSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: S29GL064S70TFI020,28 32-S29GL064S70TFI020 ,1274-1155,-S29GL064 S70TFI020 Base Product Number: S29GL064

Win Source Part Number: 1254841-S29GL064S70TFI020
Category: Integrated Circuits (ICs)>Memory
Series: GL-S
Package: Tray
Standard Package: 910
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 64Mb (8M x 8, 4M x 16)
Access Time: 70 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 56-TFSOP (0.724", 18.40mm Width)
Supplier Device Package: 56-TSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 60ns
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: S29GL064S70TFI020,2832-S29GL064S70TFI020,1274-1155,-S29GL064S70TFI020
Base Product Number: S29GL064

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S29GL064S70TFI020 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S29GL064S70TFI020
Integrated Circuits (ICs) - Memory - Memory S29GL064S70TFI020
IC FLASH 64MBIT PARALLEL 56TSOP

IC FLASH 64MBIT PARALLEL 56TSOP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number S29GL064S70TFI020 1254841-S29GL064S70TFI020 S29GL064S70TFI020
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile
Package Type SOP; TSOP; PG-TSOP-56
Access Time 70 ns
Cycle Time 60 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
IC SRAM NONVOLATILE CNTRLR 8SOIC - 815-BQ2201SNG4 - Utmel Electronic Limited
Specs
Memory Category SRAM; SRAM Chip
Logic Family CMOS
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers
Memory - 448-S25FL064LABBHN023TR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 125 C (-40 to 257 F)
Density 64000 kbits
View Details
4 suppliers
Logic - FIFOs Memory - 67C4023-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details