Rochester Electronics Memory - Flash - S29GL128N11FFA023 S29GL128N11FFA023

Description
Manufacturer: Spansion Win Source Part Number: 932737-S29GL128N11FF A023 Series: Automotive, AEC-Q100, GL-N Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 128Mb (16M x 8, 8M x 16) Parallel 110 ns 64-FBGA (13x11) Package: Bulk Package: 64-LBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 64-FBGA (13x11) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1600 HTSUS: 8542.32.0051 Other Part Number: 2156-S29GL128N11FFA0 23, 2156-S29GL128N11FFA0 23-SPTR-ND
Request a Quote Datasheet
Description
Manufacturer: Spansion Win Source Part Number: 932737-S29GL128N11FF A023 Series: Automotive, AEC-Q100, GL-N Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 128Mb (16M x 8, 8M x 16) Parallel 110 ns 64-FBGA (13x11) Package: Bulk Package: 64-LBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 64-FBGA (13x11) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1600 HTSUS: 8542.32.0051 Other Part Number: 2156-S29GL128N11FFA0 23, 2156-S29GL128N11FFA0 23-SPTR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29GL128N11FFA023 - 932737-S29GL128N11FFA023 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL128N11FFA023
932737-S29GL128N11FFA023
Memory - Flash - S29GL128N11FFA023 932737-S29GL128N11FFA023
Manufacturer: Spansion Win Source Part Number: 932737-S29GL128N11FF A023 Series: Automotive, AEC-Q100, GL-N Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 128Mb (16M x 8, 8M x 16) Parallel 110 ns 64-FBGA (13x11) Package: Bulk Package: 64-LBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 64-FBGA (13x11) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1600 HTSUS: 8542.32.0051 Other Part Number: 2156-S29GL128N11FFA0 23, 2156-S29GL128N11FFA0 23-SPTR-ND

Manufacturer: Spansion
Win Source Part Number: 932737-S29GL128N11FFA023
Series: Automotive, AEC-Q100, GL-N
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 128Mb (16M x 8, 8M x 16) Parallel 110 ns 64-FBGA (13x11)
Package: Bulk
Package: 64-LBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 64-FBGA (13x11)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1600
HTSUS: 8542.32.0051
Other Part Number: 2156-S29GL128N11FFA023, 2156-S29GL128N11FFA023-SPTR-ND

Buy Now Datasheet
IC FLASH 128MBIT PARALLEL 64FBGA

IC FLASH 128MBIT PARALLEL 64FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 932737-S29GL128N11FFA023 S29GL128N11FFA023
Product Name Memory - Flash - S29GL128N11FFA023 Memory
Memory Category Flash Flash; Flash
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - AS4DDR232M64 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - 5962-8854102FA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 60 ns
Density 2 kbits
View Details