S70FL01GS - 1 Gbit (128 Mbyte) 3.0 V SPI Flash Memory
FLASH - NOR Memory IC 1Gb (128M x 8) SPI - Quad I/O 133MHz 16-SOIC
IC FLASH 1GBIT SPI/QUAD 16SOIC
FLASH - NOR Memory IC 1Gbit SPI - Quad I/O 133 MHz 16-SOIC
IC FLASH 1GBIT SPI/QUAD 16SOIC
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | S70FL01GSAGMFM010 | 448-S70FL01GSAGMFM010-ND | S70FL01GSAGMFM010 | S70FL01GSAGMFM010 | S70FL01GSAGMFM010 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Package Type | PG-DSO-16 | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; 16-SOIC (0.295\", 7.50mm Width) | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |