Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S29CL032J0RQFI020

Description
S29CL032J - Dual Boot, Simultaneous Read/Write, Burst Flash
Request a Quote Datasheet
Description
S29CL032J - Dual Boot, Simultaneous Read/Write, Burst Flash
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - S29CL032J0RQFI020 - Rochester Electronics
Newburyport, MA, United States
S29CL032J - Dual Boot, Simultaneous Read/Write, Burst Flash

S29CL032J - Dual Boot, Simultaneous Read/Write, Burst Flash

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1255442-S29CL032J0RQFI020 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255442-S29CL032J0RQFI020
Integrated Circuits (ICs) - Memory 1255442-S29CL032J0RQFI020
Win Source Part Number: 1255442-S29CL032J0RQ FI020 Category: Integrated Circuits (ICs)>Memory Series: CL-J Package: Tray Standard Package: 66 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (1M x 32) Access Time: 54 ns Voltage - Supply: 1.65V ~ 3.6V Package / Case: 80-BQFP Supplier Device Package: 80-PQFP (14x20) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 75 MHz Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2832-S29CL032J0RQFI0 20 Product Status: Obsolete

Win Source Part Number: 1255442-S29CL032J0RQFI020
Category: Integrated Circuits (ICs)>Memory
Series: CL-J
Package: Tray
Standard Package: 66
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 32Mb (1M x 32)
Access Time: 54 ns
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 80-BQFP
Supplier Device Package: 80-PQFP (14x20)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 75 MHz
Write Cycle Time - Word, Page: 60ns
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: 2832-S29CL032J0RQFI020
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S29CL032J0RQFI020 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29CL032J0RQFI020
Integrated Circuits (ICs) - Memory S29CL032J0RQFI020
IC FLASH 32MBIT PARALLEL 80PQFP

IC FLASH 32MBIT PARALLEL 80PQFP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number S29CL032J0RQFI020 1255442-S29CL032J0RQFI020 S29CL032J0RQFI020
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile
Package Type QFP; BQFP80 QFP
Access Time 54 ns 54 ns
Cycle Time 60 ns
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - BQ2205LYPWG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.6V; 3V ~ 3.6V
View Details
Memory - 28370621 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
SDRAM - 1882599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - MYX4DDR364M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.07 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details