Flash, 64MX8, PBGA24
Win Source Part Number: 1255805-S28HL512TFPB
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 338
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 512Mb (64M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 24-VBGA
Supplier Device Package: 24-FBGA (6x8)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 166 MHz
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: 2832-S28HL512TFPBHI0
Base Product Number: S28HL512
| Rochester Electronics | Win Source Electronics | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | S28HL512TFPBHI010 | 1255805-S28HL512TFPBHI010 |
| Product Name | Integrated Circuits (ICs) - Memory | |
| Memory Category | Flash | Flash; Non-Volatile |