IC FLASH 64MBIT PARALLEL 56TSOP Product overview: S29GL064S70TFI070 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29GL064S70TFI07
FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 70ns 56-TSOP
Infineon S29GL064S70TFI070 Flash Memory
Infineon S29GL064S70TFI070 Flash Memory
Flash, 4MX16, 70ns, PDSO48
FLASH - NOR Memory IC 64Mbit Parallel 70 ns 48-TSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-S29GL064S70TFI070 | S29GL064S70TFI070-ND | 2737531 | S29GL064S70TFI070 | S29GL064S70TFI070 |
| Product Name | Memory IC and Storage Component | Memory | Flash Memory | Memory | |
| Memory Category | Flash | Flash | Flash | Flash | Flash; FLASH |
| Access Time | 70 ns | 70 ns | |||
| Endurance | 100000 Write/Erase Cycles | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 64000 kbits | 64000 kbits | 512000 kbits | 64000 kbits |