Infineon Technologies AG Memory S29GL512T11DHB010

Description
FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 110ns 64-FBGA (9x9)
Request a Quote
Description
FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 110ns 64-FBGA (9x9)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S29GL512T11DHB010 is a 512 Mb (64 MB) MIRRORBIT,Ñ¢ Flash memory device from Quarktwin Technology Ltd., utilizing 45-nm process technology. It operates with a single supply voltage ranging from 2.7 V to 3.6 V and features a versatile I/O voltage range from 1.65 V to V_CC. The device supports both vó8 and vó16 data bus configurations and offers fast access times, with a page access time as low as 15 ns and random access time of 100 ns. This memory device includes a 512-byte programming buffer, allowing for efficient programming in page multiples, and supports automatic error checking and correction (ECC) for single-bit errors. It features uniform 128-KB sectors for sector erase operations and includes suspend and resume commands for programming and erasing. The S29GL512T11DHB010 also provides advanced sector protection methods and a separate 2048-byte one-time programmable (OTP) array with four lockable regions. The product is available in various packaging options, including 64-ball BGA and 56-pin TSOP. It is rated for multiple temperature ranges, including industrial and automotive grades, with a program/erase endurance of 100,000 cycles and a data retention period of up to 20 years. This device is suitable for embedded applications requiring high density, performance, and low power consumption.

Datasheet Summary
Powered by GS/AI

The S29GL512T11DHB010 is a 512 Mb (64 MB) MIRRORBIT,Ñ¢ Flash memory device from Quarktwin Technology Ltd., utilizing 45-nm process technology. It operates with a single supply voltage ranging from 2.7 V to 3.6 V and features a versatile I/O voltage range from 1.65 V to V_CC. The device supports both vó8 and vó16 data bus configurations and offers fast access times, with a page access time as low as 15 ns and random access time of 100 ns. This memory device includes a 512-byte programming buffer, allowing for efficient programming in page multiples, and supports automatic error checking and correction (ECC) for single-bit errors. It features uniform 128-KB sectors for sector erase operations and includes suspend and resume commands for programming and erasing. The S29GL512T11DHB010 also provides advanced sector protection methods and a separate 2048-byte one-time programmable (OTP) array with four lockable regions. The product is available in various packaging options, including 64-ball BGA and 56-pin TSOP. It is rated for multiple temperature ranges, including industrial and automotive grades, with a program/erase endurance of 100,000 cycles and a data retention period of up to 20 years. This device is suitable for embedded applications requiring high density, performance, and low power consumption.

Suppliers

Company
Product
Description
Supplier Links
Memory - 448-S29GL512T11DHB010-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 110ns 64-FBGA (9x9)

FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 110ns 64-FBGA (9x9)

Buy Now Datasheet
Memory IC and Storage Component - 774-S29GL512T11DHB010 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-S29GL512T11DHB010
Memory IC and Storage Component 774-S29GL512T11DHB010
IC FLASH 512MBIT PARALLEL 64FBGA Product overview: S29GL512T11DHB010 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29GL512T11DHB01 0 can be used for catalog matching and distributor lookup.

IC FLASH 512MBIT PARALLEL 64FBGA Product overview: S29GL512T11DHB010 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29GL512T11DHB010 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - S29GL512T11DHB010 - Rochester Electronics
Newburyport, MA, United States
S29GL512T - 512-Mbit (64 Mbyte), 3.0V, GL-T Eclipse Flash Memory

S29GL512T - 512-Mbit (64 Mbyte), 3.0V, GL-T Eclipse Flash Memory

Supplier's Site Datasheet
IC FLASH 512MBIT PARALLEL 64FBGA

IC FLASH 512MBIT PARALLEL 64FBGA

Supplier's Site Datasheet
Memory - S29GL512T11DHB010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 512Mbit Parallel 110 ns 64-FBGA (9x9)

FLASH - NOR Memory IC 512Mbit Parallel 110 ns 64-FBGA (9x9)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 448-S29GL512T11DHB010-ND 774-S29GL512T11DHB010 S29GL512T11DHB010 S29GL512T11DHB010 S29GL512T11DHB010
Product Name Memory Memory IC and Storage Component Memory Memory
Memory Category Flash Flash Flash Flash; Flash Flash; FLASH
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Package Type 64-LBGA BGA; PG-LFBGA-64 BGA; 64-LBGA
Supply Voltage 2.7V ~ 3.6V -3.3V; 2.7 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - M25P05-AVMN6P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 512 kbits
View Details
Memory - S25FL032P0XNFI000-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 32000 kbits
View Details
4 suppliers
Memory - MT42C4256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details