Infineon Technologies AG Memory S28HL01GTFPBHM030

Description
IC FLASH 1GBIT SPI/OCTAL 24FBGA
Request a Quote
Description
IC FLASH 1GBIT SPI/OCTAL 24FBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S28HL01GTFPBHM030 is a 1-Gb (128-MB) NOR Flash memory device from Quarktwin Technology Ltd., designed with an Octal Interface for high-speed data transfer. It operates at a supply voltage of 2.7-V to 3.6-V and supports a maximum clock rate of 166 MHz, achieving read speeds of up to 332 MBps in DDR mode. The device features a minimum of 2,560,000 program-erase cycles for the main array and a data retention period of at least 25 years. This memory device is suitable for industrial applications, with an operating temperature range of -40 °C to +105 °C, and is compliant with automotive standards AEC-Q100 Grade 1. It incorporates advanced safety features, including built-in Error Correcting Code (ECC) for data integrity, and supports various sector architectures for flexible memory management. The S28HL01GTFPBHM030 is packaged in a 24-ball BGA format, making it compact and suitable for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The S28HL01GTFPBHM030 is a 1-Gb (128-MB) NOR Flash memory device from Quarktwin Technology Ltd., designed with an Octal Interface for high-speed data transfer. It operates at a supply voltage of 2.7-V to 3.6-V and supports a maximum clock rate of 166 MHz, achieving read speeds of up to 332 MBps in DDR mode. The device features a minimum of 2,560,000 program-erase cycles for the main array and a data retention period of at least 25 years. This memory device is suitable for industrial applications, with an operating temperature range of -40 °C to +105 °C, and is compliant with automotive standards AEC-Q100 Grade 1. It incorporates advanced safety features, including built-in Error Correcting Code (ECC) for data integrity, and supports various sector architectures for flexible memory management. The S28HL01GTFPBHM030 is packaged in a 24-ball BGA format, making it compact and suitable for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Memory - 448-S28HL01GTFPBHM030-ND - DigiKey
Thief River Falls, MN, United States
IC FLASH 1GBIT SPI/OCTAL 24FBGA

IC FLASH 1GBIT SPI/OCTAL 24FBGA

Buy Now Datasheet
 - S28HL01GTFPBHM030 - Rochester Electronics
Newburyport, MA, United States
Flash, 128MX8, PBGA24

Flash, 128MX8, PBGA24

Supplier's Site Datasheet
Memory - S28HL01GTFPBHM030 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR (SLC) Memory IC 1Gbit SPI - Octal I/O 166 MHz 6.5 ns 24-FBGA (8x8)

FLASH - NOR (SLC) Memory IC 1Gbit SPI - Octal I/O 166 MHz 6.5 ns 24-FBGA (8x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S28HL01GTFPBHM030 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S28HL01GTFPBHM030
Integrated Circuits (ICs) - Memory - Memory S28HL01GTFPBHM030
IC FLASH 1GBIT SPI/OCTAL 24FBGA

IC FLASH 1GBIT SPI/OCTAL 24FBGA

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 448-S28HL01GTFPBHM030-ND S28HL01GTFPBHM030 S28HL01GTFPBHM030 S28HL01GTFPBHM030
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 24-VBGA BGA; PG-BGA-24 BGA; 24-VBGA
Supply Voltage 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 28302961 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 27C256-25/SO277 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 250 ns
Density 256 kbits
View Details
Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details