Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S26KL256SDABHV020

Description
Flash, 16MX16, PBGA24
Request a Quote Datasheet
Description
Flash, 16MX16, PBGA24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - S26KL256SDABHV020 - Rochester Electronics
Newburyport, MA, United States
Flash, 16MX16, PBGA24

Flash, 16MX16, PBGA24

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1254733-S26KL256SDABHV020 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254733-S26KL256SDABHV020
Integrated Circuits (ICs) - Memory 1254733-S26KL256SDABHV020
Win Source Part Number: 1254733-S26KL256SDAB HV020 Category: Integrated Circuits (ICs)>Memory Series: HyperFlash™ KL Package: Tray Standard Package: 1,690 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (32M x 8) Access Time: 96 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-VBGA Supplier Device Package: 24-FBGA (6x8) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 100 MHz Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 428-3732,S26KL256SDA BHV020,-S26KL256SDAB HV020 Base Product Number: S26KL256

Win Source Part Number: 1254733-S26KL256SDABHV020
Category: Integrated Circuits (ICs)>Memory
Series: HyperFlash™ KL
Package: Tray
Standard Package: 1,690
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 256Mb (32M x 8)
Access Time: 96 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 24-VBGA
Supplier Device Package: 24-FBGA (6x8)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Clock Frequency: 100 MHz
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: 428-3732,S26KL256SDABHV020,-S26KL256SDABHV020
Base Product Number: S26KL256

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S26KL256SDABHV020 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S26KL256SDABHV020
Integrated Circuits (ICs) - Memory S26KL256SDABHV020
IC FLASH 256MBIT PARALLEL 24FBGA

IC FLASH 256MBIT PARALLEL 24FBGA

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number S26KL256SDABHV020 1254733-S26KL256SDABHV020 S26KL256SDABHV020
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile
Package Type BGA; PG-BGA-24 BGA
Access Time 96 ns 96 ns
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 323017-32WS 02 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Specs
Memory Category Volatile
Density 0 kbits
Package Type 4.5 ns
View Details
Memory - MYXxxSMS04GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details