S29JL032J - (4M x 8-Bit/2M x 16-Bit), 3V, Simultaneous Read/Write Flash
FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 70ns 48-TSOP
FLASH - NOR Memory IC 32Mbit Parallel 70 ns 48-TSOP
IC FLASH 32MBIT PARALLEL 48TSOP
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | S29JL032J70TFA020 | 448-S29JL032J70TFA020-ND | S29JL032J70TFA020 | S29JL032J70TFA020 |
| Product Name | Memory | Memory | Memory | |
| Memory Category | Flash | Flash | Flash; FLASH | Flash; Flash |
| Density | 0 to 0 kbits | 32000 kbits | 32000 kbits | 32000 kbits |
| Package Type | SOP; TSOP; PG-TSOP-48 | "48-TFSOP (0.724"", 18.40mm Width)" | 48-TFSOP (0.724\", 18.40mm Width) |