Flash, 16MX16, PBGA24
Win Source Part Number: 1254725-S26KS256SDGB
Category: Integrated Circuits (ICs)>Memory
Series: HyperFlash™ KS
Package: Tray
Standard Package: 1,690
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 256Mb (32M x 8)
Access Time: 96 ns
Voltage - Supply: 1.7V ~ 1.95V
Package / Case: 24-VBGA
Supplier Device Package: 24-FBGA (6x8)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Clock Frequency: 133 MHz
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Cypress Semiconductor Corp
Other Names: 2266-S26KS256SDGBHV0
Base Product Number: S26KS256
IC FLASH 256MBIT PARALLEL 24FBGA
| Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | S26KS256SDGBHV030 | 1254725-S26KS256SDGBHV030 | S26KS256SDGBHV030 |
| Product Name | Integrated Circuits (ICs) - Memory | Integrated Circuits (ICs) - Memory | |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Non-Volatile |
| Package Type | BGA; PG-BGA-24 | BGA | |
| Access Time | 96 ns | 96 ns | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |