Cypress Semiconductor Corp. Memory - Flash - S29GL128N11FFA010 S29GL128N11FFA010

Description
S29GL128N - 128 Mbit, 3 V, Page Flash Featuring 110 nm MirrorBit
Request a Quote Datasheet
Description
S29GL128N - 128 Mbit, 3 V, Page Flash Featuring 110 nm MirrorBit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - S29GL128N11FFA010 - Rochester Electronics
Newburyport, MA, United States
S29GL128N - 128 Mbit, 3 V, Page Flash Featuring 110 nm MirrorBit

S29GL128N - 128 Mbit, 3 V, Page Flash Featuring 110 nm MirrorBit

Supplier's Site Datasheet
Memory - Flash - S29GL128N11FFA010 - 1089910-S29GL128N11FFA010 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL128N11FFA010
1089910-S29GL128N11FFA010
Memory - Flash - S29GL128N11FFA010 1089910-S29GL128N11FFA010
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1089910-S29GL128N11F FA010 Categories: Flash Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1089910-S29GL128N11FFA010
Categories: Flash
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number S29GL128N11FFA010 1089910-S29GL128N11FFA010
Product Name Memory - Flash - S29GL128N11FFA010
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - IS29GL128S-10DHB01-TR - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Access Time 100 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Controllers - DP8421ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - AS5SP256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory - 71024S12YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details