Cypress Semiconductor Corp. Memory - Flash - S29GL512T11DHV010 S29GL512T11DHV010

Description
S29GL512T - 512-Mbit (64 Mbyte), 3.0V, GL-T Eclipse Flash Memory
Request a Quote Datasheet
Description
S29GL512T - 512-Mbit (64 Mbyte), 3.0V, GL-T Eclipse Flash Memory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - S29GL512T11DHV010 - Rochester Electronics
Newburyport, MA, United States
S29GL512T - 512-Mbit (64 Mbyte), 3.0V, GL-T Eclipse Flash Memory

S29GL512T - 512-Mbit (64 Mbyte), 3.0V, GL-T Eclipse Flash Memory

Supplier's Site Datasheet
Memory - Flash - S29GL512T11DHV010 - 893004-S29GL512T11DHV010 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL512T11DHV010
893004-S29GL512T11DHV010
Memory - Flash - S29GL512T11DHV010 893004-S29GL512T11DHV010
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 893004-S29GL512T11DH V010 Series: GL-T Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 110 ns 64-FBGA (9x9) Package: 64-LBGA Package: Tray Mounting: Surface Mount Family Name: S29GL512 Categories: Integrated Circuits (ICs) Case / Package: 64-FBGA (9x9) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 893004-S29GL512T11DHV010
Series: GL-T
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 110 ns 64-FBGA (9x9)
Package: 64-LBGA
Package: Tray
Mounting: Surface Mount
Family Name: S29GL512
Categories: Integrated Circuits (ICs)
Case / Package: 64-FBGA (9x9)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 260
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S29GL512T11DHV010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29GL512T11DHV010
Integrated Circuits (ICs) - Memory S29GL512T11DHV010
IC FLASH 512MBIT PARALLEL 64FBGA

IC FLASH 512MBIT PARALLEL 64FBGA

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number S29GL512T11DHV010 893004-S29GL512T11DHV010 S29GL512T11DHV010
Product Name Memory - Flash - S29GL512T11DHV010 Integrated Circuits (ICs) - Memory
Memory Category Flash Flash Flash; Non-Volatile
Logic Family ECL
Package Type BGA; PG-LFBGA-64 BGA; 64-FBGA (9x9) BGA
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - S25FL128SDPMFIG00 - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Memory Category Flash; FLASH
Access Time 6.5 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Memory - MYXxxSMSxxxxPxxxxx-xx/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Memory - Memory - 54F189LLQB - Acme Chip Technology Co., Limited
Specs
Memory Category Volatile
Cycle Time 37.5 ns
Density 0 kbits
View Details
2 suppliers