S29GL512S - 512-Mbit (64 Mbyte), 3.0V, GL-S Flash Memory
FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 110ns 64-FBGA (11x13)
IC FLASH 512MBIT PARALLEL 64FBGA Product overview: S29GL512S11FHIV20 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29GL512S11FHIV2
IC FLASH 512MBIT PARALLEL 64BGA
FLASH - NOR Memory IC 512Mbit Parallel 110 ns 64-FBGA (11x13)
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | S29GL512S11FHIV20 | 448-S29GL512S11FHIV20-ND | 774-S29GL512S11FHIV20 | S29GL512S11FHIV20 | S29GL512S11FHIV20 |
| Product Name | Memory | Memory IC and Storage Component | Memory | Memory | |
| Memory Category | Flash | Flash | Flash | Flash; Flash | Flash; FLASH |
| Package Type | BGA; PG-LFBGA-64 | 64-LBGA | BGA; 64-LBGA | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | |
| Supply Voltage | 1.65V ~ 3.6V | -3.3V; 2.7 | 3.6V; 1.65V ~ 3.6V |