Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S26KL128SDABHA030

Description
Flash, 8MX16, PBGA24
Request a Quote Datasheet
Description
Flash, 8MX16, PBGA24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - S26KL128SDABHA030 - Rochester Electronics
Newburyport, MA, United States
Flash, 8MX16, PBGA24

Flash, 8MX16, PBGA24

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1255511-S26KL128SDABHA030 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255511-S26KL128SDABHA030
Integrated Circuits (ICs) - Memory 1255511-S26KL128SDABHA030
Win Source Part Number: 1255511-S26KL128SDAB HA030 Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, HyperFlash™ KL Package: Tray Standard Package: 338 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Access Time: 96 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-VBGA Supplier Device Package: 24-FBGA (6x8) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 100 MHz Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Cypress Semiconductor Corp Other Names: -S26KL128SDABHA030 Base Product Number: S26KL128

Win Source Part Number: 1255511-S26KL128SDABHA030
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100, HyperFlash™ KL
Package: Tray
Standard Package: 338
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8)
Access Time: 96 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 24-VBGA
Supplier Device Package: 24-FBGA (6x8)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 100 MHz
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Cypress Semiconductor Corp
Other Names: -S26KL128SDABHA030
Base Product Number: S26KL128

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S26KL128SDABHA030 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S26KL128SDABHA030
Integrated Circuits (ICs) - Memory S26KL128SDABHA030
IC FLASH 128MBIT PARALLEL 24FBGA

IC FLASH 128MBIT PARALLEL 24FBGA

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number S26KL128SDABHA030 1255511-S26KL128SDABHA030 S26KL128SDABHA030
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile
Package Type BGA; PG-BGA-24 BGA
Access Time 96 ns 96 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD4M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000 kbits
View Details
5V Memory IC and Storage Component - 774-MBM29F800BA-70PFTN-SFLE1 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Access Time 70 ns
Operating Temperature -40 C (-40 F)
View Details