Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S29GL128S10FHIV23

Description
S29GL128S - 128-Mbit (16 Mbyte), 3.0V, GL-S Flash Memory
Request a Quote Datasheet
Description
S29GL128S - 128-Mbit (16 Mbyte), 3.0V, GL-S Flash Memory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - S29GL128S10FHIV23 - Rochester Electronics
Newburyport, MA, United States
S29GL128S - 128-Mbit (16 Mbyte), 3.0V, GL-S Flash Memory

S29GL128S - 128-Mbit (16 Mbyte), 3.0V, GL-S Flash Memory

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 987269-S29GL128S10FHIV23 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
987269-S29GL128S10FHIV23
Integrated Circuits (ICs) - Memory 987269-S29GL128S10FHIV23
Win Source Part Number: 987269-S29GL128S10FH IV23 Category: Integrated Circuits (ICs)>Memory Series: GL-S Package: Tape & Reel (TR) Standard Package: 1,600 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (8M x 16) Access Time: 100 ns Voltage - Supply: 1.65V ~ 3.6V Package / Case: 64-LBGA Supplier Device Package: 64-FBGA (13x11) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S29GL128

Win Source Part Number: 987269-S29GL128S10FHIV23
Category: Integrated Circuits (ICs)>Memory
Series: GL-S
Package: Tape & Reel (TR)
Standard Package: 1,600
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (8M x 16)
Access Time: 100 ns
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 64-LBGA
Supplier Device Package: 64-FBGA (13x11)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 60ns
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Base Product Number: S29GL128

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S29GL128S10FHIV23 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29GL128S10FHIV23
Integrated Circuits (ICs) - Memory S29GL128S10FHIV23
IC FLASH 128MBIT PARALLEL 64FBGA

IC FLASH 128MBIT PARALLEL 64FBGA

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number S29GL128S10FHIV23 987269-S29GL128S10FHIV23 S29GL128S10FHIV23
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile
Package Type BGA; PG-LFBGA-64 BGA
Access Time 100 ns 100 ns
Cycle Time 60 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DDR364M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.07 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
FIFOs Memory - SN74ACT7200L20NP - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Density 2 kbits
Package Type DIP; 28-DIP (0.300\", 7.62mm)
View Details
Memory - 28431985 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - S25FL129P0XMFV003 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details