Cypress Semiconductor Corp. Memory - Flash - S29GL512S11DHB023 S29GL512S11DHB023

Description
S29GL512S - 512-Mbit (64 Mbyte), 3.0V, GL-S Flash Memory
Request a Quote Datasheet
Description
S29GL512S - 512-Mbit (64 Mbyte), 3.0V, GL-S Flash Memory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - S29GL512S11DHB023 - Rochester Electronics
Newburyport, MA, United States
S29GL512S - 512-Mbit (64 Mbyte), 3.0V, GL-S Flash Memory

S29GL512S - 512-Mbit (64 Mbyte), 3.0V, GL-S Flash Memory

Supplier's Site Datasheet
Memory - Flash - S29GL512S11DHB023 - 932760-S29GL512S11DHB023 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL512S11DHB023
932760-S29GL512S11DHB023
Memory - Flash - S29GL512S11DHB023 932760-S29GL512S11DHB023
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932760-S29GL512S11DH B023 Series: GL-S Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 110 ns 64-FBGA (9x9) Package: 64-LBGA Package: Reel - TR Mounting: Surface Mount Family Name: S29GL512 Categories: Integrated Circuits (ICs) Case / Package: 64-FBGA (9x9) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 2200 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 932760-S29GL512S11DHB023
Series: GL-S
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 110 ns 64-FBGA (9x9)
Package: 64-LBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: S29GL512
Categories: Integrated Circuits (ICs)
Case / Package: 64-FBGA (9x9)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 2200
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now
Integrated Circuits (ICs) - Memory - S29GL512S11DHB023 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29GL512S11DHB023
Integrated Circuits (ICs) - Memory S29GL512S11DHB023
IC FLASH 512MBIT PARALLEL 64FBGA

IC FLASH 512MBIT PARALLEL 64FBGA

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number S29GL512S11DHB023 932760-S29GL512S11DHB023 S29GL512S11DHB023
Product Name Memory - Flash - S29GL512S11DHB023 Integrated Circuits (ICs) - Memory
Memory Category Flash Flash Flash; Non-Volatile
Package Type BGA; PG-LFBGA-64 BGA; 64-FBGA (9x9) BGA
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 555312-001-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS58LC1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CAT28F020H-90 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 90 ns
Density 2000 kbits
View Details
Flash Memory - 1882521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details