Infineon Technologies AG Memories - NOR flash - SEMPER™ NOR flash family - SEMPER™ NOR flash - S26HS512TGABHM000 S26HS512TGABHM000

Description
The S26HS512TGABHM000 SEMPER™ NOR Flash Memory from Infineon, is an ISO 26262-compliant automotive-grade device with a density of 512 Mbit. Utilizing HYPERBUS™ interface, it boasts an impressive bandwidth of 400 MByte/s powered by 1.8V operating voltage. It features a page programming buffer of 256 or 512 bytes, and an OTP secure silicon region (SSR) of 1024 bytes. The device is housed in an Infineon PG-BGA-24 package. Summary of Features xSPI (HYPERBUS™) Integrated critical safety features Error correction code 10+ years product availability 25 years of data retention SafeBoot and diagnostics
Request a Quote Datasheet
Description
The S26HS512TGABHM000 SEMPER™ NOR Flash Memory from Infineon, is an ISO 26262-compliant automotive-grade device with a density of 512 Mbit. Utilizing HYPERBUS™ interface, it boasts an impressive bandwidth of 400 MByte/s powered by 1.8V operating voltage. It features a page programming buffer of 256 or 512 bytes, and an OTP secure silicon region (SSR) of 1024 bytes. The device is housed in an Infineon PG-BGA-24 package. Summary of Features xSPI (HYPERBUS™) Integrated critical safety features Error correction code 10+ years product availability 25 years of data retention SafeBoot and diagnostics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memories - NOR flash - SEMPER™ NOR flash family - SEMPER™ NOR flash - S26HS512TGABHM000 - S26HS512TGABHM000 - Infineon Technologies AG
Neubiberg, Germany
Memories - NOR flash - SEMPER™ NOR flash family - SEMPER™ NOR flash - S26HS512TGABHM000
S26HS512TGABHM000
Memories - NOR flash - SEMPER™ NOR flash family - SEMPER™ NOR flash - S26HS512TGABHM000 S26HS512TGABHM000
The S26HS512TGABHM000 SEMPER™ NOR Flash Memory from Infineon, is an ISO 26262-compliant automotive-grade device with a density of 512 Mbit. Utilizing HYPERBUS™ interface, it boasts an impressive bandwidth of 400 MByte/s powered by 1.8V operating voltage. It features a page programming buffer of 256 or 512 bytes, and an OTP secure silicon region (SSR) of 1024 bytes. The device is housed in an Infineon PG-BGA-24 package. Summary of Features xSPI (HYPERBUS™) Integrated critical safety features Error correction code 10+ years product availability 25 years of data retention SafeBoot and diagnostics

The S26HS512TGABHM000 SEMPER™ NOR Flash Memory from Infineon, is an ISO 26262-compliant automotive-grade device with a density of 512 Mbit. Utilizing HYPERBUS™ interface, it boasts an impressive bandwidth of 400 MByte/s powered by 1.8V operating voltage. It features a page programming buffer of 256 or 512 bytes, and an OTP secure silicon region (SSR) of 1024 bytes. The device is housed in an Infineon PG-BGA-24 package.


Summary of Features

  • xSPI (HYPERBUS™)
  • Integrated critical safety features
  • Error correction code
  • 10+ years product availability
  • 25 years of data retention
  • SafeBoot and diagnostics
Supplier's Site Datasheet
Memory - 448-S26HS512TGABHM000-ND - DigiKey
Thief River Falls, MN, United States
IC FLASH 512MBIT HYPERBUS 24FBGA

IC FLASH 512MBIT HYPERBUS 24FBGA

Buy Now Datasheet
 - S26HS512TGABHM000 - Rochester Electronics
Newburyport, MA, United States
Flash, 64MX8, PBGA24

Flash, 64MX8, PBGA24

Supplier's Site Datasheet
Memory - S26HS512TGABHM000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR (SLC) Memory IC 512Mbit HyperBus 200 MHz 5.45 ns 24-FBGA (6x8)

FLASH - NOR (SLC) Memory IC 512Mbit HyperBus 200 MHz 5.45 ns 24-FBGA (6x8)

Buy Now
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
S26HS512TGABHM000
Integrated Circuits (ICs) - Memory - Memory S26HS512TGABHM000
IC FLASH 512MBIT HYPERBUS 24FBGA

IC FLASH 512MBIT HYPERBUS 24FBGA

Supplier's Site

Technical Specifications

  Infineon Technologies AG DigiKey Rochester Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number S26HS512TGABHM000 448-S26HS512TGABHM000-ND S26HS512TGABHM000 S26HS512TGABHM000 S26HS512TGABHM000
Product Name Memories - NOR flash - SEMPER™ NOR flash family - SEMPER™ NOR flash - S26HS512TGABHM000 Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash Flash Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Package Type PG-BGA-24 24-VBGA BGA; PG-BGA-24 BGA; 24-VBGA BGA; 24-FBGA (6x8)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - IS29GL512S-11TFV020 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Access Time 110 ns
Density 512000 kbits
View Details
2 suppliers
Memory - 577578-003-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 593995-002-38 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 4347553 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers