IC FLASH 256MBIT PARALLEL 56TSOP Product overview: S29GL256S10TFI010 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29GL256S10TFI01
FLASH - NOR Memory IC 256Mb (16M x 16) Parallel 100ns 56-TSOP
Flash, 16MX16, 100ns, PDSO56
FLASH MEMORY, 256 MBIT, 100 NS, 56-TSOP; Flash Memory Type:Parallel NOR; Memory Size:256Mbit; Flash Memory Configuration:16M x 16bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:56Pins; Clock Frequency:- RoHS Compliant: Yes
IC FLASH 256MBIT PARALLEL 56TSOP
FLASH - NOR Memory IC 256Mbit Parallel 100 ns 56-TSOP
IC FLASH 256MBIT PARALLEL 56TSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-S29GL256S10TFI010 | 448-S29GL256S10TFI010-ND | S29GL256S10TFI010 | 51T5135 | S29GL256S10TFI010 | S29GL256S10TFI010 | S29GL256S10TFI010 |
| Product Name | Memory IC and Storage Component | Memory | Flash Memory, 256 Mbit, 100 Ns, 56-Tsop; Flash Memory Type Cypress Infineon Technologies | Memory | Memory | Memory | |
| Memory Category | Flash | Flash | Flash | Flash | Flash; FLASH - NOR | Flash; FLASH | Flash; Flash |
| Access Time | 100 ns | 100 ns | 100 ns | 100 ns | |||
| Endurance | 100000 Write/Erase Cycles | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits |