FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 80ns 48-TSOP
IC FLASH 64MBIT PARALLEL 48TSOP Product overview: S29GL064S80TFV040 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29GL064S80TFV04
S29GL064S - (8 Mbyte), 3.0V, Flash Memory
IC FLASH 64MBIT PARALLEL 48TSOP
FLASH - NOR Memory IC 64Mbit Parallel 80 ns 48-TSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | S29GL064S80TFV040-ND | 774-S29GL064S80TFV040 | S29GL064S80TFV040 | S29GL064S80TFV040 | S29GL064S80TFV040 |
| Product Name | Memory | Memory IC and Storage Component | Memory | Memory | |
| Memory Category | Flash | Flash | Flash | Flash; Flash | Flash; FLASH |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | ||
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | |
| Package Type | "48-TFSOP (0.724"", 18.40mm Width)" | SOP; TSOP; PG-TSOP-48 | 48-TFSOP (0.724\", 18.40mm Width) | ||
| Supply Voltage | 2.7V ~ 3.6V | -3.3V; 2.7 | 3.6V; 2.7V ~ 3.6V |