256-Mbit (32 Mbyte), 3.0V, GL-S Flash Memory
Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 892982-S29GL256S10DH
Series: Automotive, AEC-Q100, GL-S
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FLASH - NOR Memory IC 256Mb (16M x 16) Parallel 100 ns 64-FBGA (9x9)
Package: 64-LBGA
Package: Tray
Mounting: Surface Mount
Family Name: S29GL256
Categories: Integrated Circuits (ICs)
Case / Package: 64-FBGA (9x9)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 260
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
IC FLASH 256MBIT PARALLEL 64FBGA
| Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | S29GL256S10DHB020 | 892982-S29GL256S10DHB020 | S29GL256S10DHB020 |
| Product Name | Memory - Flash - S29GL256S10DHB020 | Integrated Circuits (ICs) - Memory - Memory | |
| Memory Category | Flash | Flash | Flash; Non-Volatile |
| Package Type | BGA; PG-LFBGA-64 | BGA; 64-FBGA (9x9) | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |