Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S29GL032N90DFI020

Description
S29GL032N - 3V Page Mode MirrorBit Flash
Request a Quote Datasheet
Description
S29GL032N - 3V Page Mode MirrorBit Flash
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - S29GL032N90DFI020 - Rochester Electronics
Newburyport, MA, United States
S29GL032N - 3V Page Mode MirrorBit Flash

S29GL032N - 3V Page Mode MirrorBit Flash

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1147210-S29GL032N90DFI020 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1147210-S29GL032N90DFI020
Integrated Circuits (ICs) - Memory 1147210-S29GL032N90DFI020
Win Source Part Number: 1147210-S29GL032N90D FI020 Category: Integrated Circuits (ICs)>Memory Series: GL-N Package: Tray Standard Package: 260 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8, 2M x 16) Access Time: 90 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 64-LBGA Supplier Device Package: 64-FBGA (9x9) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 90ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: S29GL032N90DFI020-ND ,2832-S29GL032N90DFI 020,428-4350,2832-S2 9GL032N90DFI020-428

Win Source Part Number: 1147210-S29GL032N90DFI020
Category: Integrated Circuits (ICs)>Memory
Series: GL-N
Package: Tray
Standard Package: 260
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 32Mb (4M x 8, 2M x 16)
Access Time: 90 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 64-LBGA
Supplier Device Package: 64-FBGA (9x9)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 90ns
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: S29GL032N90DFI020-ND,2832-S29GL032N90DFI020,428-4350,2832-S29GL032N90DFI020-428

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S29GL032N90DFI020 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S29GL032N90DFI020
Integrated Circuits (ICs) - Memory - Memory S29GL032N90DFI020
FLASH - NOR MEMORY IC 32MB (4M X

FLASH - NOR MEMORY IC 32MB (4M X

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number S29GL032N90DFI020 1147210-S29GL032N90DFI020 S29GL032N90DFI020
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile
Package Type BGA; FBGA64
Access Time 90 ns
Cycle Time 90 ns 90 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memories - Radiation hardened and high-reliability memories - Space Memories - 5962R1821503VXF - 5962R1821503VXF - Infineon Technologies AG
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 144000 kbits
Number of Words 2 k
View Details
Memory - AS8F128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 10415FC10 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Density 1 kbits
View Details
2 suppliers