Rochester Electronics Memory - Flash - S34ML01G200BHV000 S34ML01G200BHV000

Description
Manufacturer: Spansion Win Source Part Number: 893035-S34ML01G200BH V000 Series: Automotive, AEC-Q100, ML-2 Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NAND (SLC) Memory IC 1Gb (128M x 8) Parallel 25 ns 63-BGA (11x9) Package: Tray Package: 63-VFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 63-BGA (11x9) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 210 HTSUS: 8542.32.0051
Request a Quote Datasheet
Description
Manufacturer: Spansion Win Source Part Number: 893035-S34ML01G200BH V000 Series: Automotive, AEC-Q100, ML-2 Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NAND (SLC) Memory IC 1Gb (128M x 8) Parallel 25 ns 63-BGA (11x9) Package: Tray Package: 63-VFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 63-BGA (11x9) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 210 HTSUS: 8542.32.0051
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S34ML01G200BHV000 - 893035-S34ML01G200BHV000 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S34ML01G200BHV000
893035-S34ML01G200BHV000
Memory - Flash - S34ML01G200BHV000 893035-S34ML01G200BHV000
Manufacturer: Spansion Win Source Part Number: 893035-S34ML01G200BH V000 Series: Automotive, AEC-Q100, ML-2 Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NAND (SLC) Memory IC 1Gb (128M x 8) Parallel 25 ns 63-BGA (11x9) Package: Tray Package: 63-VFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 63-BGA (11x9) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 210 HTSUS: 8542.32.0051

Manufacturer: Spansion
Win Source Part Number: 893035-S34ML01G200BHV000
Series: Automotive, AEC-Q100, ML-2
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FLASH - NAND (SLC) Memory IC 1Gb (128M x 8) Parallel 25 ns 63-BGA (11x9)
Package: Tray
Package: 63-VFBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 63-BGA (11x9)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 210
HTSUS: 8542.32.0051

Buy Now Datasheet
IC FLASH 1GBIT PARALLEL 63BGA

IC FLASH 1GBIT PARALLEL 63BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 893035-S34ML01G200BHV000 S34ML01G200BHV000
Product Name Memory - Flash - S34ML01G200BHV000 Memory
Memory Category Flash Flash; Flash
Unlock Full Specs
to access all available technical data

Similar Products

SN74ACT2227 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2227DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers
Memory - 40060212 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
SDRAM - 1882676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - AS29F010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details