Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S29GL064S70DHI020

Description
(8 Mbyte), 3.0V, Flash Memory
Request a Quote Datasheet
Description
(8 Mbyte), 3.0V, Flash Memory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - S29GL064S70DHI020 - Rochester Electronics
Newburyport, MA, United States
(8 Mbyte), 3.0V, Flash Memory

(8 Mbyte), 3.0V, Flash Memory

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1254836-S29GL064S70DHI020 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254836-S29GL064S70DHI020
Integrated Circuits (ICs) - Memory 1254836-S29GL064S70DHI020
Win Source Part Number: 1254836-S29GL064S70D HI020 Category: Integrated Circuits (ICs)>Memory Series: GL-S Package: Tray Standard Package: 2,600 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8, 4M x 16) Access Time: 70 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 64-LBGA Supplier Device Package: 64-FBGA (9x9) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: -S29GL064S70DHI020 Base Product Number: S29GL064

Win Source Part Number: 1254836-S29GL064S70DHI020
Category: Integrated Circuits (ICs)>Memory
Series: GL-S
Package: Tray
Standard Package: 2,600
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 64Mb (8M x 8, 4M x 16)
Access Time: 70 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 64-LBGA
Supplier Device Package: 64-FBGA (9x9)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 60ns
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: -S29GL064S70DHI020
Base Product Number: S29GL064

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S29GL064S70DHI020 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29GL064S70DHI020
Integrated Circuits (ICs) - Memory S29GL064S70DHI020
IC FLASH 64MBIT PARALLEL 64FBGA

IC FLASH 64MBIT PARALLEL 64FBGA

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number S29GL064S70DHI020 1254836-S29GL064S70DHI020 S29GL064S70DHI020
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile
Package Type BGA; PG-LFBGA-64 BGA
Access Time 70 ns 70 ns
Cycle Time 60 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 2735362 - RS Components, Ltd.
Infineon Technologies AG
Specs
Memory Category Flash
Density 512000 kbits
Package Type SOIC; SOIC
View Details
5 suppliers
Memory - MYX4DD3K512M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Memory - 6116SA120TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 120 ns
Density 16 kbits
View Details