Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S29PL127J70BFW020

Description
S29PL127J - 3 V, Flash with Enhanced Versatile IO
Request a Quote Datasheet
Description
S29PL127J - 3 V, Flash with Enhanced Versatile IO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - S29PL127J70BFW020 - Rochester Electronics
Newburyport, MA, United States
S29PL127J - 3 V, Flash with Enhanced Versatile IO

S29PL127J - 3 V, Flash with Enhanced Versatile IO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1254636-S29PL127J70BFW020 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254636-S29PL127J70BFW020
Integrated Circuits (ICs) - Memory 1254636-S29PL127J70BFW020
Win Source Part Number: 1254636-S29PL127J70B FW020 Category: Integrated Circuits (ICs)>Memory Series: PL-J Package: Tray Standard Package: 200 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (8M x 16) Access Time: 70 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 64-VFBGA Supplier Device Package: 64-FBGA (8x11.6) Temperature Range - Operating: -25°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: -S29PL127J70BFW020 Product Status: Obsolete

Win Source Part Number: 1254636-S29PL127J70BFW020
Category: Integrated Circuits (ICs)>Memory
Series: PL-J
Package: Tray
Standard Package: 200
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (8M x 16)
Access Time: 70 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 64-VFBGA
Supplier Device Package: 64-FBGA (8x11.6)
Temperature Range - Operating: -25°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: -S29PL127J70BFW020
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S29PL127J70BFW020 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29PL127J70BFW020
Integrated Circuits (ICs) - Memory S29PL127J70BFW020
IC FLASH 128MBIT PARALLEL 64FBGA

IC FLASH 128MBIT PARALLEL 64FBGA

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number S29PL127J70BFW020 1254636-S29PL127J70BFW020 S29PL127J70BFW020
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile
Package Type BGA; FBGA BGA
Access Time 70 ns 70 ns
Cycle Time 70 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - S25FL132K0XBHIS20Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 32000 kbits
View Details
Flash Memory - 1712192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details
Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 8 611 200 879 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers