Cypress Semiconductor Corp. Memory - Flash - S29GL512S11TFI010 S29GL512S11TFI010

Description
Flash, 64MX8, 110ns, PDSO56
Request a Quote Datasheet
Description
Flash, 64MX8, 110ns, PDSO56
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - S29GL512S11TFI010 - Rochester Electronics
Newburyport, MA, United States
Flash, 64MX8, 110ns, PDSO56

Flash, 64MX8, 110ns, PDSO56

Supplier's Site Datasheet
Memory - Flash - S29GL512S11TFI010 - 813154-S29GL512S11TFI010 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL512S11TFI010
813154-S29GL512S11TFI010
Memory - Flash - S29GL512S11TFI010 813154-S29GL512S11TFI010
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 813154-S29GL512S11TF I010 Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (32M x 16) Access Time: 110ns Supplier Device Package: 56-TSOP Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel Manufacturer Package: 56-TFSOP (0.724", 18.40mm Width) Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 91 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 813154-S29GL512S11TFI010
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 512Mb (32M x 16)
Access Time: 110ns
Supplier Device Package: 56-TSOP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Write Cycle Time - Word, Page: 60ns
Memory Interface: Parallel
Manufacturer Package: 56-TFSOP (0.724", 18.40mm Width)
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 91
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Integrated Circuits (ICs) - Memory - S29GL512S11TFI010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29GL512S11TFI010
Integrated Circuits (ICs) - Memory S29GL512S11TFI010
IC FLASH 512MBIT PARALLEL 56TSOP

IC FLASH 512MBIT PARALLEL 56TSOP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number S29GL512S11TFI010 813154-S29GL512S11TFI010 S29GL512S11TFI010
Product Name Memory - Flash - S29GL512S11TFI010 Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile
Package Type SOP; TSOP; PG-TSOP-56
Access Time 110 ns 110 ns
Cycle Time 60 ns
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882632P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 2048000 kbits
View Details
Memory - AS5C1005 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 to 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 8 611 200 851 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers