Infineon presents the S26HS512TGABHI010, part of the SEMPER™ NOR Flash Memory family. This product features a massive density of 512 Mbit and an impressive interface bandwidth of 400 MByte/s. Operating on a voltage of 1.8 V, it uses the advanced HYPERBUS™ interface and has an interface frequency of 200 MHz (DDR). Packaged under the Infineon's PG-BGA-24, this superior product is powered by Infineon's proprietary 45-nm MIRRORBIT™ technology.
Summary of Features
Cypress, NOR Flash, S26HS512TGABHI010
Cypress, NOR Flash, S26HS512TGABHI010
Cypress, NOR Flash, S26HS512TGABHI010
Flash, 64MX8, PBGA24
FLASH - NOR Memory IC 512Mb (64M x 8) SPI 200MHz 24-FBGA (6x8)
IC FLASH 512MBIT SPI 24FBGA Product overview: S26HS512TGABHI010 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S26HS512TGABHI01
FLASH - NOR Memory IC 512Mbit SPI 200 MHz 24-FBGA (6x8)
IC FLASH 512MBIT SPI 24FBGA
FLASH MEMORY, 512MBIT, -40 TO 85DEG C ROHS COMPLIANT: YES
| Infineon Technologies AG | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | S26HS512TGABHI010 | 1976884 | 1976886P | S26HS512TGABHI010 | 448-S26HS512TGABHI010-ND | 774-S26HS512TGABHI010 | S26HS512TGABHI010 | S26HS512TGABHI010 | 51AH6484 |
| Product Name | Memories - NOR flash - SEMPER™ NOR flash family - SEMPER™ NOR flash - S26HS512TGABHI010 | Flash Memory | Flash Memory | Memory | Memory IC and Storage Component | Memory | Memory | Flash Memory, 512Mbit, -40 To 85Deg C Rohs Compliant Cypress Infineon Technologies | |
| Memory Category | Flash | Flash | Flash | Flash | Flash | Flash | Flash; FLASH | Flash; Flash | Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||||
| Density | 512000 kbits | 4096000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | |||
| Package Type | PG-BGA-24 | BGA | BGA | BGA; PG-BGA-24 | 24-VBGA | BGA; 24-VBGA | |||
| Supply Voltage | 1.8V; 1.8 V, 1.7 V, 2 V | 1.8 v | 1.7V ~ 2V | 1.7 | 1.7V ~ 2V |