Rochester Electronics Memory - Flash - S29GL01GS11TFIV13 S29GL01GS11TFIV13

Description
Manufacturer: Spansion Win Source Part Number: 892951-S29GL01GS11TF IV13 Series: GL-S Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 56-TSOP Package: Bulk Package: 56-TFSOP (0.724", 18.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 56-TSOP ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Spansion Win Source Part Number: 892951-S29GL01GS11TF IV13 Series: GL-S Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 56-TSOP Package: Bulk Package: 56-TFSOP (0.724", 18.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 56-TSOP ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29GL01GS11TFIV13 - 892951-S29GL01GS11TFIV13 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL01GS11TFIV13
892951-S29GL01GS11TFIV13
Memory - Flash - S29GL01GS11TFIV13 892951-S29GL01GS11TFIV13
Manufacturer: Spansion Win Source Part Number: 892951-S29GL01GS11TF IV13 Series: GL-S Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 56-TSOP Package: Bulk Package: 56-TFSOP (0.724", 18.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 56-TSOP ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.32.0071

Manufacturer: Spansion
Win Source Part Number: 892951-S29GL01GS11TFIV13
Series: GL-S
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 56-TSOP
Package: Bulk
Package: 56-TFSOP (0.724", 18.40mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 56-TSOP
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.32.0071

Buy Now Datasheet
IC FLASH 1GBIT PARALLEL 56TSOP

IC FLASH 1GBIT PARALLEL 56TSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 892951-S29GL01GS11TFIV13 S29GL01GS11TFIV13
Product Name Memory - Flash - S29GL01GS11TFIV13 Memory
Memory Category Flash Flash; Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8421AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Ic, Flash Mem, 4Mbit, 90Ns, 44-Soic; Flash Memory Type Cypress Infineon Technologies - 58K5516 - Newark, An Avnet Company
Specs
Memory Category Flash
Density 4000 kbits
Package Type SOIC
View Details