IC FLASH 1GBIT HYPERBUS 24FBGA
S26HS01GT - 1Gb SEMPER Flash HYPERBUS interface
IC FLASH 1GBIT HYPERBUS 24FBGA
FLASH - NOR (SLC) Memory IC 1Gbit HyperBus 200 MHz 5.45 ns 24-FBGA (8x8)
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 448-S26HS01GTGABHB030-ND | S26HS01GTGABHB030 | S26HS01GTGABHB030 | S26HS01GTGABHB030 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Package Type | 24-VBGA | BGA; PG-BGA-24 | BGA; 24-VBGA | |
| Supply Voltage | 1.7V ~ 2V | Surface Mount | 1.7V ~ 2V |