S29GL128P - 128 Mbit, 3V, Page Flash with 90 nm MirrorBit Process Technology
Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 127335-S29GL128P11FF
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 128Mb (16M x 8)
Access Time: 110ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-FBGA (11x13)
Supply Voltage - Operating: 1.65 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
IC FLASH 128M PARALLEL 64FBGA
IC FLASH 128MBIT PARALLEL 64FBGA
| Rochester Electronics | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | S29GL128P11FFIV20 | 127335-S29GL128P11FFIV20 | 217-S29GL128P11FFIV20 | S29GL128P11FFIV20 |
| Product Name | Memory - Flash - S29GL128P11FFIV20 | IC FLASH 128M PARALLEL 64FBGA | Integrated Circuits (ICs) - Memory | |
| Memory Category | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Non-Volatile |
| Package Type | BGA; FBGA | BGA; 64-FBGA (11x13) | 64-LBGA | BGA |
| Access Time | 110 ns | 110 ns | 110 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Supply Voltage | 1.65 V ~ 3.6 V | 3V | 3.6V; 1.65V ~ 3.6V |