Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S26KL128SDABHN030

Description
Win Source Part Number: 1254736-S26KL128SDAB HN030 Category: Integrated Circuits (ICs)>Memory Series: HyperFlash™ KL Package: Tray Standard Package: 338 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Access Time: 96 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-VBGA Supplier Device Package: 24-FBGA (6x8) Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: FLASH Clock Frequency: 100 MHz Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: -S26KL128SDABHN030,2 832-S26KL128SDABHN03 0 Base Product Number: S26KL128
Request a Quote Datasheet
Description
Win Source Part Number: 1254736-S26KL128SDAB HN030 Category: Integrated Circuits (ICs)>Memory Series: HyperFlash™ KL Package: Tray Standard Package: 338 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Access Time: 96 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-VBGA Supplier Device Package: 24-FBGA (6x8) Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: FLASH Clock Frequency: 100 MHz Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: -S26KL128SDABHN030,2 832-S26KL128SDABHN03 0 Base Product Number: S26KL128
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1254736-S26KL128SDABHN030 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254736-S26KL128SDABHN030
Integrated Circuits (ICs) - Memory 1254736-S26KL128SDABHN030
Win Source Part Number: 1254736-S26KL128SDAB HN030 Category: Integrated Circuits (ICs)>Memory Series: HyperFlash™ KL Package: Tray Standard Package: 338 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Access Time: 96 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-VBGA Supplier Device Package: 24-FBGA (6x8) Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: FLASH Clock Frequency: 100 MHz Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: -S26KL128SDABHN030,2 832-S26KL128SDABHN03 0 Base Product Number: S26KL128

Win Source Part Number: 1254736-S26KL128SDABHN030
Category: Integrated Circuits (ICs)>Memory
Series: HyperFlash™ KL
Package: Tray
Standard Package: 338
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8)
Access Time: 96 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 24-VBGA
Supplier Device Package: 24-FBGA (6x8)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: FLASH
Clock Frequency: 100 MHz
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: -S26KL128SDABHN030,2832-S26KL128SDABHN030
Base Product Number: S26KL128

Buy Now Datasheet
 - S26KL128SDABHN030 - Rochester Electronics
Newburyport, MA, United States
Flash, 8MX16, PBGA24

Flash, 8MX16, PBGA24

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - S26KL128SDABHN030 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S26KL128SDABHN030
Integrated Circuits (ICs) - Memory S26KL128SDABHN030
IC FLASH 128MBIT PARALLEL 24FBGA

IC FLASH 128MBIT PARALLEL 24FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1254736-S26KL128SDABHN030 S26KL128SDABHN030 S26KL128SDABHN030
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash Flash; Non-Volatile
Access Time 96 ns 96 ns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Supply Voltage 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - LP3913SQX-ADJ/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Memory - IS29GL01GS-11DHV02 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Access Time 110 ns
Density 1000000 kbits
View Details
2 suppliers
Memory - 27S13PC - Lingto Electronic Limited
Rochester Electronics
View Details
3 suppliers