Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S70FL01GSDSMFB010

Description
S70FL01GS - 1 Gbit (128 Mbyte) 3.0 V SPI Flash Memory
Request a Quote Datasheet
Description
S70FL01GS - 1 Gbit (128 Mbyte) 3.0 V SPI Flash Memory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - S70FL01GSDSMFB010 - Rochester Electronics
Newburyport, MA, United States
S70FL01GS - 1 Gbit (128 Mbyte) 3.0 V SPI Flash Memory

S70FL01GS - 1 Gbit (128 Mbyte) 3.0 V SPI Flash Memory

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1255603-S70FL01GSDSMFB010 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255603-S70FL01GSDSMFB010
Integrated Circuits (ICs) - Memory 1255603-S70FL01GSDSMFB010
Win Source Part Number: 1255603-S70FL01GSDSM FB010 Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, FL-S Package: Tray Standard Package: 2,400 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 1Gb (128M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 80 MHz Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S70FL01

Win Source Part Number: 1255603-S70FL01GSDSMFB010
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100, FL-S
Package: Tray
Standard Package: 2,400
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 1Gb (128M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Clock Frequency: 80 MHz
Memory Interface: SPI - Quad I/O
ECCN: 3A991B1A
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Base Product Number: S70FL01

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S70FL01GSDSMFB010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S70FL01GSDSMFB010
Integrated Circuits (ICs) - Memory S70FL01GSDSMFB010
IC FLASH 1GBIT SPI/QUAD 16SOIC

IC FLASH 1GBIT SPI/QUAD 16SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number S70FL01GSDSMFB010 1255603-S70FL01GSDSMFB010 S70FL01GSDSMFB010
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile
Package Type PG-DSO-16 SOIC SOIC
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29F010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - IS29GL01GS-11DHB01-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 64-LBGA
View Details
3 suppliers
Flash Memory - 1882560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details