Infineon Technologies AG Memory IC and Storage Component S29GL512T10DHI020

Description
S29GL512T - 512-Mbit (64 Mbyte), 3.0V, GL-T Eclipse Flash Memory
Request a Quote Datasheet
Description
S29GL512T - 512-Mbit (64 Mbyte), 3.0V, GL-T Eclipse Flash Memory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - S29GL512T10DHI020 - Rochester Electronics
Newburyport, MA, United States
S29GL512T - 512-Mbit (64 Mbyte), 3.0V, GL-T Eclipse Flash Memory

S29GL512T - 512-Mbit (64 Mbyte), 3.0V, GL-T Eclipse Flash Memory

Supplier's Site Datasheet
Memory IC and Storage Component - 774-S29GL512T10DHI020 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-S29GL512T10DHI020
Memory IC and Storage Component 774-S29GL512T10DHI020
IC FLASH 512MBIT PARALLEL 64FBGA Product overview: S29GL512T10DHI020 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29GL512T10DHI02 0 can be used for catalog matching and distributor lookup.

IC FLASH 512MBIT PARALLEL 64FBGA Product overview: S29GL512T10DHI020 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29GL512T10DHI020 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 448-S29GL512T10DHI020-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 100ns 64-FBGA (9x9)

FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 100ns 64-FBGA (9x9)

Buy Now Datasheet
Flash Memory, 512Mbit, Fbga-64; Flash Memory Type Cypress Infineon Technologies - 22AC8634 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 512Mbit, Fbga-64; Flash Memory Type Cypress Infineon Technologies
22AC8634
Flash Memory, 512Mbit, Fbga-64; Flash Memory Type Cypress Infineon Technologies 22AC8634
FLASH MEMORY, 512MBIT, FBGA-64; Flash Memory Type:Parallel NOR; Memory Size:512Mbit; Flash Memory Configuration:64M x 8bit; IC Interface Type:CFI, Parallel; Memory Case Style:FBGA; No. of Pins:64Pins; Clock Frequency:-; Access RoHS Compliant: Yes

FLASH MEMORY, 512MBIT, FBGA-64; Flash Memory Type:Parallel NOR; Memory Size:512Mbit; Flash Memory Configuration:64M x 8bit; IC Interface Type:CFI, Parallel; Memory Case Style:FBGA; No. of Pins:64Pins; Clock Frequency:-; Access RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - S29GL512T10DHI020 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 512Mbit Parallel 100 ns 64-FBGA (9x9)

FLASH - NOR Memory IC 512Mbit Parallel 100 ns 64-FBGA (9x9)

Buy Now Datasheet
IC FLASH 512MBIT PARALLEL 64FBGA

IC FLASH 512MBIT PARALLEL 64FBGA

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number S29GL512T10DHI020 774-S29GL512T10DHI020 448-S29GL512T10DHI020-ND 22AC8634 S29GL512T10DHI020 S29GL512T10DHI020
Product Name Memory IC and Storage Component Memory Flash Memory, 512Mbit, Fbga-64; Flash Memory Type Cypress Infineon Technologies Memory Memory
Memory Category Flash Flash Flash Flash Flash; FLASH Flash; Flash
Logic Family ECL
Package Type BGA; PG-LFBGA-64 64-LBGA FBGA BGA; 64-LBGA
Access Time 100 ns 100 ns 100 ns
Endurance 100000 Write/Erase Cycles
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - MYXxxSMS04GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 0418A4ACLAA-5 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 5 ns
Density 4000 kbits
View Details