Flash, 64MX8, PBGA24
IC FLASH 512MBIT SPI/OCTL 24FBGA
Category: IT infrastructure Memory
Win Source Part Number: 1454869-S28HS512TGAB
Manufacturer: Infineon Technologies
IC FLASH 512MBIT SPI/OCTL 24FBGA
FLASH - NOR (SLC) Memory IC 512Mbit SPI - Octal I/O 200 MHz 5.45 ns 24-FBGA (6x8)
| Rochester Electronics | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | S28HS512TGABHV010 | 448-S28HS512TGABHV010-ND | 1454869-S28HS512TGABHV010 | S28HS512TGABHV010 | S28HS512TGABHV010 |
| Product Name | Memory | IT infrastructure Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | |
| Memory Category | Flash | Flash | Flash | Flash; Non-Volatile | Flash; FLASH |
| Package Type | BGA; PG-BGA-24 | 24-VBGA | 5.45 ns | BGA; 24-VBGA | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Density | 512000 kbits | 512000 kbits | 512000 kbits |