IC FLASH 1GBIT HYPERBUS 24FBGA
Flash, 128MX8, PBGA24
IC FLASH 1GBIT HYPERBUS 24FBGA
FLASH - NOR (SLC) Memory IC 1Gbit HyperBus 166 MHz 6.5 ns 24-FBGA (8x8)
| DigiKey | Rochester Electronics | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 448-S26HL01GTFPBHM030-ND | S26HL01GTFPBHM030 | S26HL01GTFPBHM030 | S26HL01GTFPBHM030 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | 24-VBGA | BGA; PG-BGA-24 | BGA; 24-FBGA (8x8) | BGA; 24-VBGA |
| Supply Voltage | 2.7V ~ 3.6V | -40degC ~ 125degC (TA) | 3.6V; 2.7V ~ 3.6V |