FLASH - NOR Memory IC 1Gb (128M x 8) SPI - Quad I/O 133MHz 16-SOIC
FLASH - NOR Memory IC 1Gb (128M x 8) SPI - Quad I/O 133MHz 16-SOIC
FLASH - NOR Memory IC 1Gb (128M x 8) SPI - Quad I/O 133MHz 16-SOIC
S70FL01GS - 1 Gbit (128 Mbyte) 3.0 V SPI Flash Memory
Infineon S70FL01GSAGMFI013 Flash Memory
Infineon S70FL01GSAGMFI013 Flash Memory
IC FLASH 1GBIT SPI/QUAD 16SOIC Product overview: S70FL01GSAGMFI013 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S70FL01GSAGMFI01
FLASH MEMORY, 1GBIT, 133MHZ, SOIC-16; Flash Memory Type:Serial NOR; Memory Size:1Gbit; Flash Memory Configuration:128M x 8bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:16Pins; Clock Frequency:133MHz; Access Time:- RoHS Compliant: Yes
FLASH MEMORY, 1GBIT, 133MHZ, SOIC-16; Flash Memory Type:Serial NOR; Memory Size:1Gbit; Flash Memory Configuration:128M x 8bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:16Pins; Clock Frequency:133MHz; Access Time:-; RoHS Compliant: Yes
IC FLASH 1GBIT SPI/QUAD 16SOIC
IC FLASH 1GBIT SPI/QUAD 16SOIC
FLASH - NOR Memory IC 1Gbit SPI - Quad I/O 133 MHz 16-SOIC
| DigiKey | Rochester Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 448-S70FL01GSAGMFI013DKR-ND | S70FL01GSAGMFI013 | 2735434 | 774-S70FL01GSAGMFI013 | 41AH7461 | S70FL01GSAGMFI013 | S70FL01GSAGMFI013 | S70FL01GSAGMFI013 |
| Product Name | Memory | Flash Memory | Quad Memory IC and Storage Component | Flash Memory, 1Gbit, 133Mhz, Soic-16; Flash Memory Type Cypress Infineon Technologies | Memory | Memory | Memory | |
| Memory Category | Flash | Flash | Flash | Flash | Flash | Flash; Flash | Flash; FLASH - NOR | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | PG-DSO-16 | SOIC; SOIC | SOIC | SOIC; 16-SOIC (0.295", 7.50mm Width) | SOIC; 16-SOIC (0.295\", 7.50mm Width) | ||
| Supply Voltage | 2.7V ~ 3.6V | 2.7 | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | ||||
| Pins | 16 | 16 | 16 |