Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 892946-S29AS008J70TF
Series: AS-J
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 70 ns 48-TSOP
Package: Tray
Package: 48-TFSOP (0.724", 18.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 48-TSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 96
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
S29AS008J - (1M x 8-Bit/512K x 16-Bit), 3V, Boot Sector Flash
IC FLASH 8MBIT PARALLEL 48TSOP
| Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 892946-S29AS008J70TFI030 | S29AS008J70TFI030 | S29AS008J70TFI030 |
| Product Name | Memory - Flash - S29AS008J70TFI030 | Integrated Circuits (ICs) - Memory | |
| Memory Category | Flash | Flash | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOP; 48-TSOP | SOP; TSOP; TSOP48 |