Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S40410161B1B2I010

Description
Win Source Part Number: 1255438-S40410161B1B 2I010 Category: Integrated Circuits (ICs)>Memory Series: e.MMC 1B1 Package: Tray Standard Package: 98 Mounting: SMD (SMT) Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 16Gb (2G x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 100-LBGA Supplier Device Package: 100-LBGA (14x18) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 200 MHz Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2156-S40410161B1B2I0 10,CYPCYPS40410161B1 B2I010,-S40410161B1B 2I010 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1255438-S40410161B1B 2I010 Category: Integrated Circuits (ICs)>Memory Series: e.MMC 1B1 Package: Tray Standard Package: 98 Mounting: SMD (SMT) Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 16Gb (2G x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 100-LBGA Supplier Device Package: 100-LBGA (14x18) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 200 MHz Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2156-S40410161B1B2I0 10,CYPCYPS40410161B1 B2I010,-S40410161B1B 2I010 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1255438-S40410161B1B2I010 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255438-S40410161B1B2I010
Integrated Circuits (ICs) - Memory 1255438-S40410161B1B2I010
Win Source Part Number: 1255438-S40410161B1B 2I010 Category: Integrated Circuits (ICs)>Memory Series: e.MMC 1B1 Package: Tray Standard Package: 98 Mounting: SMD (SMT) Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 16Gb (2G x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 100-LBGA Supplier Device Package: 100-LBGA (14x18) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 200 MHz Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2156-S40410161B1B2I0 10,CYPCYPS40410161B1 B2I010,-S40410161B1B 2I010 Product Status: Obsolete

Win Source Part Number: 1255438-S40410161B1B2I010
Category: Integrated Circuits (ICs)>Memory
Series: e.MMC 1B1
Package: Tray
Standard Package: 98
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 16Gb (2G x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 100-LBGA
Supplier Device Package: 100-LBGA (14x18)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 200 MHz
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: 2156-S40410161B1B2I010,CYPCYPS40410161B1B2I010,-S40410161B1B2I010
Product Status: Obsolete

Buy Now Datasheet
 - S40410161B1B2I010 - Rochester Electronics
Newburyport, MA, United States
Flash, 16GX8, PBGA100

Flash, 16GX8, PBGA100

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - S40410161B1B2I010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S40410161B1B2I010
Integrated Circuits (ICs) - Memory S40410161B1B2I010
IC FLASH 16GBIT PARALLEL 100LBGA

IC FLASH 16GBIT PARALLEL 100LBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1255438-S40410161B1B2I010 S40410161B1B2I010 S40410161B1B2I010
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 2935936 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
 - 27LS00DM/B - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type CFP
View Details
4 suppliers
Memory - MYXxxSMS04GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details