Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S26KS256SDABHM030

Description
Flash, 16MX16, PBGA24
Request a Quote Datasheet
Description
Flash, 16MX16, PBGA24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - S26KS256SDABHM030 - Rochester Electronics
Newburyport, MA, United States
Flash, 16MX16, PBGA24

Flash, 16MX16, PBGA24

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1255497-S26KS256SDABHM030 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255497-S26KS256SDABHM030
Integrated Circuits (ICs) - Memory 1255497-S26KS256SDABHM030
Win Source Part Number: 1255497-S26KS256SDAB HM030 Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, HyperFlash™ KS Package: Tray Standard Package: 1,690 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (32M x 8) Access Time: 96 ns Voltage - Supply: 1.7V ~ 1.95V Package / Case: 24-VBGA Supplier Device Package: 24-FBGA (6x8) Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: FLASH Clock Frequency: 100 MHz Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2156-S26KS256SDABHM0 30,CYPCYPS26KS256SDA BHM030,-S26KS256SDAB HM030 Base Product Number: S26KS256

Win Source Part Number: 1255497-S26KS256SDABHM030
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100, HyperFlash™ KS
Package: Tray
Standard Package: 1,690
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 256Mb (32M x 8)
Access Time: 96 ns
Voltage - Supply: 1.7V ~ 1.95V
Package / Case: 24-VBGA
Supplier Device Package: 24-FBGA (6x8)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: FLASH
Clock Frequency: 100 MHz
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: 2156-S26KS256SDABHM030,CYPCYPS26KS256SDABHM030,-S26KS256SDABHM030
Base Product Number: S26KS256

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S26KS256SDABHM030 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S26KS256SDABHM030
Integrated Circuits (ICs) - Memory - Memory S26KS256SDABHM030
IC FLASH 256MBIT PAR 24FBGA

IC FLASH 256MBIT PAR 24FBGA

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number S26KS256SDABHM030 1255497-S26KS256SDABHM030 S26KS256SDABHM030
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile
Package Type BGA; PG-BGA-24 BGA
Access Time 96 ns
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 448-S25FL064P0XMFI003TR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 64000 kbits
View Details
6 suppliers
SDRAM - 1882660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - SMJ27C512 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 15 to 25 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details