The S29AL016J is a 16-Mbit, 3.0 V-only Parallel NOR Flash memory organized as 2,097,152 bytes or 1,048,576 words, supporting byte and word modes. It operates across a 2.7 to 3.6 V supply range with 55 ns access time and offers automotive and industrial temperature ratings from -40°C to +125°C. Available in 48-ball Fine-pitch BGA, 64-ball Fortified BGA, and 48-pin TSOP packages, it features a secured silicon sector with a unique 16-byte serial number, flexible sector architecture including 31 x 64 Kbyte sectors, and hardware and software protection mechanisms. It complies with JEDEC single-power-supply Flash standards and includes CFI support, Erase Suspend/Erase Resume, and Ready/Busy# and RESET# pins. Power consumption is 7 mA in read mode, 20 mA during program/erase, and 0.2 µA in sleep or standby modes. Endurance is 1,000,000 cycles per sector, with data retention of 20 years.
Home // Products // Memories // NOR flash // Parallel NOR flash // Standard interface parallel flash // S29AL016J70BFI020
IC FLASH 16MBIT PARALLEL 48FBGA Product overview: S29AL016J70BFI020 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29AL016J70BFI02
S29AL016J - 16-Mbit (2M x 8-Bit/1M x 16-Bit), 3V, Boot Sector Flash
FLASH - NOR Memory IC 16Mb (2M x 8, 1M x 16) Parallel 70ns 48-FBGA (8.15x6.15)
IC FLASH 16MBIT PARALLEL 48FBGA
FLASH MEMORY, 16MBIT, 70NS, 48-BGA; Flash Memory Type:Parallel NOR; Memory Size:16Mbit; Flash Memory Configuration:2M x 8bit / 1M x 16bit; IC Interface Type:CFI, Parallel; Memory Case Style:BGA; No. of Pins:48Pins; Clock Frequency:- RoHS Compliant: Yes
FLASH - NOR Memory IC 16Mbit Parallel 70 ns 48-FBGA (8.15x6.15)
| Infineon Technologies AG | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | S29AL016J70BFI020 | 774-S29AL016J70BFI020 | S29AL016J70BFI020 | 448-S29AL016J70BFI020-ND | S29AL016J70BFI020 | 43P9765 | S29AL016J70BFI020 |
| Product Name | Memories - NOR flash - Parallel NOR flash - Standard interface parallel flash - S29AL016J70BFI020 | Memory IC and Storage Component | Memory | Memory | Flash Memory, 16Mbit, 70Ns, 48-Bga; Flash Memory Type Cypress Infineon Technologies | Memory | |
| Memory Category | Flash | Flash | Flash | Flash | Flash; FLASH - NOR | Flash | Flash; FLASH |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 16000 kbits | 16000 kbits | 0 to 0 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits |
| Package Type | PG-VFBGA-48 | BGA; PG-VFBGA-48 | 48-VFBGA | 48-VFBGA | BGA | BGA; 48-VFBGA |