The S29JL032J70TFI410 is a 32-Mb flash memory device from Quarktwin Technology Ltd., organized as 2,097,152 words of 16 bits each or 4,194,304 bytes of 8 bits each. It operates at a voltage of 3.0 V and supports simultaneous read and write operations, allowing data to be read from one bank while programming or erasing another. The device features an access time of 70 ns and a typical active read current of 10 mA at 5 MHz, with a low standby current of 200 nA. This memory device has a cycling endurance of 100,000 cycles per sector and a data retention period of 20 years. It supports the Common Flash Memory Interface (CFI) and includes features such as erase suspend/resume, data polling, and toggle bits for monitoring program or erase operations. The S29JL032J70TFI410 is available in both 48-ball Fine-pitch BGA and 48-pin TSOP packages, making it suitable for various applications requiring reliable flash memory solutions.
FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 70ns 48-TSOP
IC FLASH 32MBIT PARALLEL 48TSOP Product overview: S29JL032J70TFI410 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29JL032J70TFI41
Flash, 2MX16, 70ns, PDSO48
IC FLASH 32MBIT PARALLEL 48TSOP
FLASH MEMORY, 32MBIT, -40 TO 85DEG C ROHS COMPLIANT: YES
FLASH - NOR Memory IC 32Mbit Parallel 70 ns 48-TSOP
IC FLASH 32MBIT PARALLEL 48TSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | S29JL032J70TFI410-ND | 774-S29JL032J70TFI410 | S29JL032J70TFI410 | S29JL032J70TFI410 | 40AH1257 | S29JL032J70TFI410 | S29JL032J70TFI410 |
| Product Name | Memory | Memory IC and Storage Component | Memory | Flash Memory, 32Mbit, -40 To 85Deg C Rohs Compliant Cypress Infineon Technologies | Memory | Memory | |
| Memory Category | Flash | Flash | Flash | Flash; FLASH - NOR | Flash | Flash; FLASH | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | ||
| Package Type | "48-TFSOP (0.724"", 18.40mm Width)" | SOP; TSOP; PG-TSOP-48 | 48-TFSOP (0.724", 18.40mm Width) | 48-TFSOP (0.724\", 18.40mm Width) | |||
| Supply Voltage | 2.7V ~ 3.6V | -3.3V; 2.7 | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V |