Flash, 256MX8, 25ns, PDSO48
Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 027837-S34ML02G100TF
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Size: 2Gb (256M x 8)
Family Name: S34ML02G
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSOP I
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): S34ML02G100BHI003; S34ML02G100BHI000; S34ML02G100BHA000; S34ML02G100TFB000;
ECCN: 3A991.b.1.a
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
TSOP-48-18.4mm NAND FLASH ROHS
IC FLASH 2GBIT PARALLEL 48TSOP
FLASH - NAND Memory IC 2Gbit Parallel 48-TSOP
IC FLASH 2GBIT PARALLEL 48TSOP
| Rochester Electronics | Win Source Electronics | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | S34ML02G100TFI000 | 027837-S34ML02G100TFI000 | S34ML02G100TFI000 | S34ML02G100TFI000 | S34ML02G100TFI000 | S34ML02G100TFI000 |
| Product Name | Memory - Flash - S34ML02G100TFI000 | Memory >> NAND FLASH | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | |
| Memory Category | Flash | Flash; FLASH | Flash | Flash; FLASH - NAND | Flash; FLASH | Flash; Non-Volatile |
| Package Type | SOP; SSOP; TSSOP; TSSOP48 | SOP; 48-TSOP I | TSOP | 48-TFSOP (0.724", 18.40mm Width) | 48-TFSOP (0.724\", 18.40mm Width) | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |