IC PSRAM 64MBIT SPI/OCTAL 24FBGA Product overview: S27KL0643DPBHB020 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S27KL0643DPBHB02
PSRAM (Pseudo SRAM) Memory IC 64Mb (8M x 8) SPI - Octal I/O 166MHz 36ns 24-FBGA (6x8)
S27KL0643 - Parallel NOR HyperFlash, 64Mb (8 MB)
PSRAM (Pseudo SRAM) Memory IC 64Mbit SPI - Octal I/O 166 MHz 36 ns 24-FBGA (6x8)
IC PSRAM 64MBIT SPI/OCTAL 24FBGA
IC PSRAM 64MBIT SPI/OCTAL 24FBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-S27KL0643DPBHB020 | 448-S27KL0643DPBHB020-ND | S27KL0643DPBHB020 | S27KL0643DPBHB020 | S27KL0643DPBHB020 | S27KL0643DPBHB020 |
| Product Name | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | |
| Memory Category | SRAM Chip | PSRAM | Flash | PSRAM; SRAM Chip | Volatile; SRAM Chip | PSRAM; SRAM Chip |
| Access Time | 36 ns | 36 ns | 36 ns | |||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | |
| Number of Words | 8000 k |