Rochester Electronics Memory S29JL032J70TFI320

Description
IC FLASH 32MBIT PARALLEL 48TSOP
Description
IC FLASH 32MBIT PARALLEL 48TSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The S29JL032J70TFI320 is a 32-Mb flash memory device from Lingto Electronic Limited, organized as 4M vó 8-bit or 2M vó 16-bit. It operates at a voltage of 3.0 V and supports simultaneous read and write operations, allowing data to be read from one bank while programming or erasing another. The device features an active read current of 10 mA at 5 MHz and a low standby current of 200 nA. It has a cycling endurance of 100,000 cycles per sector and a typical data retention of 20 years. This memory device supports the Common Flash Memory Interface (CFI) and includes features such as erase suspend/resume, data polling, and an unlock bypass program command to enhance programming efficiency. It is available in both 48-ball Fine-pitch BGA and 48-pin TSOP packages, with access times of 60 ns or 70 ns. The device is designed for in-system programming and is compatible with standard EPROM programmers, making it versatile for various applications.

Datasheet Summary
Powered by GS/AI

The S29JL032J70TFI320 is a 32-Mb flash memory device from Lingto Electronic Limited, organized as 4M vó 8-bit or 2M vó 16-bit. It operates at a voltage of 3.0 V and supports simultaneous read and write operations, allowing data to be read from one bank while programming or erasing another. The device features an active read current of 10 mA at 5 MHz and a low standby current of 200 nA. It has a cycling endurance of 100,000 cycles per sector and a typical data retention of 20 years. This memory device supports the Common Flash Memory Interface (CFI) and includes features such as erase suspend/resume, data polling, and an unlock bypass program command to enhance programming efficiency. It is available in both 48-ball Fine-pitch BGA and 48-pin TSOP packages, with access times of 60 ns or 70 ns. The device is designed for in-system programming and is compatible with standard EPROM programmers, making it versatile for various applications.

Suppliers

Company
Product
Description
Supplier Links
IC FLASH 32MBIT PARALLEL 48TSOP

IC FLASH 32MBIT PARALLEL 48TSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Memory Chips
Product Number S29JL032J70TFI320
Product Name Memory
Memory Category Flash; Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 24C04/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 4 kbits
View Details
Memory - S25FL116K0XMFIS13-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 16000 kbits
View Details
4 suppliers
Memory - AS5SP512K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
 - JM38510/23106BEA - Rochester Electronics
Specs
Memory Category SRAM Chip
View Details
3 suppliers