IC FLASH 16MBIT PARALLEL 64FBGA Product overview: S29AL016J70FFI020 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29AL016J70FFI02
FLASH - NOR Memory IC 16Mb (2M x 8, 1M x 16) Parallel 70ns 64-FBGA (13x11)
S29CD016J - Dual Boot, Simultaneous Read/Write, Burst Flash
FLASH - NOR Memory IC 16Mbit Parallel 70 ns 64-FBGA (13x11)
IC FLASH 16MBIT PARALLEL 64FBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-S29AL016J70FFI020 | S29AL016J70FFI020-ND | S29AL016J70FFI020 | S29AL016J70FFI020 | S29AL016J70FFI020 |
| Product Name | Memory IC and Storage Component | Memory | Memory | Memory | |
| Memory Category | Flash; Non-Volatile | Flash | Flash | Flash; FLASH | Flash; Flash |
| Access Time | 70 ns | 70 ns | 70 ns | ||
| Cycle Time | 70 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |