Rochester Electronics Memory - Unclassified Memory - S70FL01GSAGMFI013 S70FL01GSAGMFI013

Description
Manufacturer: Spansion Win Source Part Number: 893124-S70FL01GSAGMF I013 Series: FL-S Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 1Gb (128M x 8) SPI - Quad I/O 16-SOIC Package: Bulk Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Spansion Win Source Part Number: 893124-S70FL01GSAGMF I013 Series: FL-S Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 1Gb (128M x 8) SPI - Quad I/O 16-SOIC Package: Bulk Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Unclassified Memory - S70FL01GSAGMFI013 - 893124-S70FL01GSAGMFI013 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - S70FL01GSAGMFI013
893124-S70FL01GSAGMFI013
Memory - Unclassified Memory - S70FL01GSAGMFI013 893124-S70FL01GSAGMFI013
Manufacturer: Spansion Win Source Part Number: 893124-S70FL01GSAGMF I013 Series: FL-S Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 1Gb (128M x 8) SPI - Quad I/O 16-SOIC Package: Bulk Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Spansion
Win Source Part Number: 893124-S70FL01GSAGMFI013
Series: FL-S
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 1Gb (128M x 8) SPI - Quad I/O 16-SOIC
Package: Bulk
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
1 GBIT (128 MBYTE) 3.0V SPI FLAS

1 GBIT (128 MBYTE) 3.0V SPI FLAS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 893124-S70FL01GSAGMFI013 S70FL01GSAGMFI013
Product Name Memory - Unclassified Memory - S70FL01GSAGMFI013 Memory
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
8-bit 5V 8bit Memory IC and Storage Component - 774-AM29F010B-45EF - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; NOR
Access Time 45 ns
Operating Temperature -40 C (-40 F)
View Details
2 suppliers