The 1254851-S29GL064S80F
Win Source Part Number: 1254851-S29GL064S80F
Category: Integrated Circuits (ICs)>Memory
Series: GL-S
Package: Tray
Standard Package: 900
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 64Mb (8M x 8, 4M x 16)
Access Time: 80 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 64-LBGA
Supplier Device Package: 64-FBGA (13x11)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 60ns
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Base Product Number: S29GL064
S29GL064S - (8 Mbyte), 3.0V, Flash Memory
IC FLASH 64MBIT PARALLEL 64FBGA
| Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1254851-S29GL064S80FHV020 | S29GL064S80FHV020 | S29GL064S80FHV020 |
| Product Name | Integrated Circuits (ICs) - Memory | Integrated Circuits (ICs) - Memory | |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Non-Volatile |
| Access Time | 80 ns | 80 ns | |
| Cycle Time | 60 ns | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |