Cypress Semiconductor Corp. Memory - Flash - S29AS016J70BFI030 S29AS016J70BFI030

Description
Flash, 1MX16, 70ns, PBGA48
Request a Quote Datasheet
Description
Flash, 1MX16, 70ns, PBGA48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - S29AS016J70BFI030 - Rochester Electronics
Newburyport, MA, United States
Flash, 1MX16, 70ns, PBGA48

Flash, 1MX16, 70ns, PBGA48

Supplier's Site Datasheet
Memory - Flash - S29AS016J70BFI030 - 1093556-S29AS016J70BFI030 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29AS016J70BFI030
1093556-S29AS016J70BFI030
Memory - Flash - S29AS016J70BFI030 1093556-S29AS016J70BFI030
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1093556-S29AS016J70B FI030 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 16Mb (2M x 8, 1M x 16) Access Time: 70ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-FBGA (8.15x6.15) Supply Voltage - Operating: 1.65 V to 1.95 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1093556-S29AS016J70BFI030
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 16Mb (2M x 8, 1M x 16)
Access Time: 70ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-FBGA (8.15x6.15)
Supply Voltage - Operating: 1.65 V to 1.95 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S29AS016J70BFI030 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29AS016J70BFI030
Integrated Circuits (ICs) - Memory S29AS016J70BFI030
IC FLASH 16MBIT PARALLEL 48FBGA

IC FLASH 16MBIT PARALLEL 48FBGA

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number S29AS016J70BFI030 1093556-S29AS016J70BFI030 S29AS016J70BFI030
Product Name Memory - Flash - S29AS016J70BFI030 Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; FLASH Flash; Non-Volatile
Package Type BGA; FBGA BGA; 48-FBGA (8.15x6.15) BGA
Access Time 70 ns 70 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD8M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 64000 kbits
View Details
Memory - 1832512094403 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers