Flash, 16MX16, 110ns, PBGA64
Manufacturer: Spansion
Win Source Part Number: 042406-S29GL256P11FF
Category: Integrated Circuits(ICs)
Family: Memory
Series: GL-P
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Speed: 110ns
Package: 64-LBGA
Manufacturer Device Package: 64-FBGA (11x13)
Standard Package: 180
Catalog: GL NOR Flash
Operating Supply Voltage: 2.7 V ~ 3.6 V
Format - Memory: FLASH
Memory Type: FLASH - NOR
Memory Size: 256M (32M x 8)
Interface: Parallel
Family Name: S29GL256P
Alternative Parts (Cross-Reference): M29W256GH70ZA3E; M29W256GL60ZA3F; M29W256GL60ZA3E; M29W256GL7AZS6E;
Introduction Date: October 29, 2004
ECCN: 3A991.b.1.a
Country of Origin: Thailand, United States of America
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
FLASH - NOR Memory IC 256Mbit Parallel 110 ns 64-FBGA (13x11)
| Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | S29GL256P11FFI020 | 042406-S29GL256P11FFI020 | S29GL256P11FFI020 |
| Product Name | Integrated Circuits(ICs) | Memory | |
| Memory Category | Flash | Flash; FLASH - NOR | Flash; FLASH |
| Package Type | BGA; PG-LFBGA-64 | BGA; 64-LBGA | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |