Win Source Part Number: 1255508-S26KL512SDAB
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100, HyperFlash™ KL
Package: Tray
Standard Package: 3,380
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 512Mb (64M x 8)
Access Time: 96 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 24-VBGA
Supplier Device Package: 24-FBGA (6x8)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: FLASH
Clock Frequency: 100 MHz
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: -S26KL512SDABHM030
Base Product Number: S26KL512
Flash, 32MX16, PBGA24
IC FLASH 512MBIT PARALLEL 24FBGA
| Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1255508-S26KL512SDABHM030 | S26KL512SDABHM030 | S26KL512SDABHM030 |
| Product Name | Integrated Circuits (ICs) - Memory | Integrated Circuits (ICs) - Memory | |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Non-Volatile |
| Access Time | 96 ns | 96 ns | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Supply Voltage | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V |